Power Operational Amplifier with thermal shutdown
General Purpose Amplifier 2 Circuit 12-UDFN (3x3)
IC OP AMP 2CH 12-UDFN
IC OP AMP 2CH 12-UDFN
Win Source Part Number: 1028416-NCV5652MUTWG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 550 nA
Voltage - Input Offset: 1 mV
Current - Supply: 3mA (x2 Channels)
Current - Output / Channel: 500 mA
Package / Case: 12-UFDFN Exposed Pad
Supplier Device Package: 12-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LMC662CMX/NOPB; LMC662AIM/NOPB; LMV772MAX/NOPB; TSX562IYST; TSV6393AIST; LMV358AMU8X;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV5652
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 13.2 V
Power Operational Amplifier with thermal shutdown, 3000-REEL Product overview: NCV5652MUTWG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV5652MUTWG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 12UDFN
Operational Amplifiers - Op Amps DUAL HIGH CURRENT AM
IC OPAMP GP 2 CIRCUIT 12UDFN
General Purpose Amplifier 2 Circuit 12-UDFN (3x3)
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:1.5V/µs; Supply Voltage Range:3.3V to 13.2V; Amplifier Case Style:UDFN; No. of Pins:12Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 12UDFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCV5652MUTWG | 488-NCV5652MUTWGTR-ND | 1028416-NCV5652MUTWG | 687-NCV5652MUTWG | NCV5652MUTWG | NCV5652MUTWG | NCV5652MUTWG | NCV5652MUTWG | 45Y1382 | NCV5652MUTWG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | UDFN-12 | 12-UFDFN Exposed Pad | 12-UFDFN Exposed Pad | Surface Mount | 12-UFDFN Exposed Pad | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | ||||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | 1.5 V/µs |