Fixed Positive LDO Regulator, 1.5V, 0.8V Dropout, CMOS, PDSO4
LDO Regulator, 80 mA, Ultra-Low Iq 1.5V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCV563SQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV563SQ15T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Win Source Part Number: 980367-NCV563SQ15T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 6 µA
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV563SQ15T1G-4
Base Product Number: NCV563
Voltage Dropout (Max): 0.8V @ 80mA
IC REG LINEAR 1.5V 80MA SC82AB
LDO Voltage Regulators 1.5V 80 MA CMOS LDO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV563SQ15T1G | 776-NCV563SQ15T1G | NCV563SQ15T1G-ND | 980367-NCV563SQ15T1G | NCV563SQ15T1G | NCV563SQ15T1G |
| Product Name | Low-Power 80 mA 1.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; SC-82AB-4 | Other; SC-82A, SOT-343 | Other; Tape & Reel (TR) | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | |||
| Dropout Voltage | 0.5500 volts | 0.8000 volts | 0.8000 volts |