onsemi 5V 80mA 6uA LDO Voltage Regulator IC NCV553SQ50T1G

Description
5V LDO Regulator, 80mA, 470mV Dropout, 6uA Iq, SC-82AB Product overview: NCV553SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV553SQ50T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 80mA, 470mV Dropout, 6uA Iq, SC-82AB Product overview: NCV553SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV553SQ50T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 80mA 6uA LDO Voltage Regulator IC
776-NCV553SQ50T1G
5V 80mA 6uA LDO Voltage Regulator IC 776-NCV553SQ50T1G
5V LDO Regulator, 80mA, 470mV Dropout, 6uA Iq, SC-82AB Product overview: NCV553SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV553SQ50T1G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 80mA, 470mV Dropout, 6uA Iq, SC-82AB Product overview: NCV553SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV553SQ50T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV553SQ50T1G - 790645-NCV553SQ50T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV553SQ50T1G
790645-NCV553SQ50T1G
PMIC - PMIC - Voltage Regulators - Linear - NCV553SQ50T1G 790645-NCV553SQ50T1G
Manufacturer: ON Semiconductor Win Source Part Number: 790645-NCV553SQ50T1G Series: Automotive, AEC-Q100, NOCAP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-82A, SOT-343 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 80mA Family Name: NCV553 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA ~ 6μA Protection Features: Over Current, Over Temperature Manufacturer Package: SC-82AB Voltage Input MAX: 12V Voltage Dropout (Maximum): 0.8V @ 80mA Alternative Parts (Cross-Reference): XC62FP5202TH; MCP1755-5002E/MC; LP2985IBP-5.0; MCP1755T-5002E/MC; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790645-NCV553SQ50T1G
Series: Automotive, AEC-Q100, NOCAP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-82A, SOT-343
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 80mA
Family Name: NCV553
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 6μA
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-82AB
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.8V @ 80mA
Alternative Parts (Cross-Reference): XC62FP5202TH; MCP1755-5002E/MC; LP2985IBP-5.0; MCP1755T-5002E/MC;
Introduction Date: November 19, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV553SQ50T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV553SQ50T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV553SQ50T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV553SQ50T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV553SQ50T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV553SQ50T1G
IC REG LINEAR 5V 80MA SC82AB

IC REG LINEAR 5V 80MA SC82AB

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV553SQ50T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV553SQ50T1G
PMIC - Voltage Regulators - Linear NCV553SQ50T1G
IC REG LINEAR 5V 80MA SC82AB

IC REG LINEAR 5V 80MA SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV553SQ50T1G 790645-NCV553SQ50T1G 488-NCV553SQ50T1GTR-ND NCV553SQ50T1G NCV553SQ50T1G
Product Name 5V 80mA 6uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV553SQ50T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Dropout Voltage 0.4700 volts 0.8000 volts 0.8000 volts
IQ 6.00E-6 amps 1.00E-6 amps
Unlock Full Specs
to access all available technical data