Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1230655-NCV553SQ50T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.8 V DROPOUT, PDSO4, SC-82AB, SC-70, 4 PIN, Fixed Positive Single Output LDO Regulator Product overview: NCV553SQ50T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV553SQ50T1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, CMOS, PDSO4
IC REG LINEAR 5V 80MA SC82AB
IC REG LINEAR 5V 80MA SC82AB
IC REG LINEAR 5V 80MA SC82AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV553SQ50T1-ND | 1230655-NCV553SQ50T1 | 776-NCV553SQ50T1 | NCV553SQ50T1 | NCV553SQ50T1 | NCV553SQ50T1 | NCV553SQ50T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV553SQ50T1 | 5 V 0.8 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-82A, SOT-343 | Other; SOT-143R | Other; SC-82A, SOT-343 | ||||
| Special Features | Input Overcurrent Protection |