3.2V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCV551SN32T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV551SN32T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082609-NCV551SN32T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.15V @ 10mA
Operating Supply Current: 1μA to 8μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
LDO Voltage Regulators 3.2V 100mA w/Enable
IC REG LINEAR 3.2V 150MA 5TSOP
IC REG LINEAR 3.2V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV551SN32T1G | 1082609-NCV551SN32T1G | 488-NCV551SN32T1GCT-ND | NCV551SN32T1G | NCV551SN32T1G | NCV551SN32T1G |
| Product Name | 3.2V 150mA 8uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV551SN32T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.0400 volts | 0.1500 volts | 0.1500 volts |