onsemi Low-Power 3.1V 150mA 8uA LDO Voltage Regulator IC NCV551SN31T1G

Description
LDO Regulator 3.1V 150mA Ultra-Low Dropout 8uA TSOP-5 Product overview: NCV551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.1V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV551SN31T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator 3.1V 150mA Ultra-Low Dropout 8uA TSOP-5 Product overview: NCV551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.1V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV551SN31T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 3.1V 150mA 8uA LDO Voltage Regulator IC
776-NCV551SN31T1G
Low-Power 3.1V 150mA 8uA LDO Voltage Regulator IC 776-NCV551SN31T1G
LDO Regulator 3.1V 150mA Ultra-Low Dropout 8uA TSOP-5 Product overview: NCV551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.1V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV551SN31T1G can be used for catalog matching and distributor lookup.

LDO Regulator 3.1V 150mA Ultra-Low Dropout 8uA TSOP-5 Product overview: NCV551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.1V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV551SN31T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV551SN31T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.1V, 0.15V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.1V, 0.15V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV551SN31T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV551SN31T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV551SN31T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV551SN31T1G - 1082608-NCV551SN31T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV551SN31T1G
1082608-NCV551SN31T1G
PMIC - PMIC - Voltage Regulators - Linear - NCV551SN31T1G 1082608-NCV551SN31T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082608-NCV551SN31T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.15V @ 10mA Operating Supply Current: 1μA to 8μA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1082608-NCV551SN31T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.15V @ 10mA
Operating Supply Current: 1μA to 8μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV551SN31T1G
LDO Voltage Regulators NCV551SN31T1G
LDO Voltage Regulators 3.1V CMOS LDO

LDO Voltage Regulators 3.1V CMOS LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV551SN31T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV551SN31T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV551SN31T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV551SN31T1G
PMIC - Voltage Regulators - Linear NCV551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV551SN31T1G NCV551SN31T1G NCV551SN31T1GOSTR-ND 1082608-NCV551SN31T1G NCV551SN31T1G NCV551SN31T1G NCV551SN31T1G
Product Name Low-Power 3.1V 150mA 8uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV551SN31T1G LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TSOP Other; TSOP5/6 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP
Output Voltage 3.1 volts 3.1 volts 3.1 volts 3.1 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.0400 volts 0.1500 volts 0.1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3955SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details