The NCV551SN27T1 is a low dropout linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It provides a fixed output voltage of 2.7V and can deliver up to 150 mA of output current. The device features an ultra-low quiescent current of 4.0 µA, making it suitable for energy-sensitive applications. It operates with a maximum input voltage of 12V and has a high accuracy output voltage tolerance of ±2.0%. The NCV551SN27T1 is housed in a compact TSOP-5 package and is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 0.1 µF. It is qualified for automotive applications under the AEC-Q100 standard and operates within an industrial temperature range of -40°C to 85°C. This regulator is also RoHS compliant and Pb-free, making it a suitable choice for environmentally conscious designs.
IC REG LINEAR 2.7V 150MA 5TSOP Product overview: NCV551SN27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV551SN27T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230651-NCV551SN27T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCV551SN27T1 | 1230651-NCV551SN27T1 | NCV551SN27T1 |
| Product Name | 2.7V 150MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV551SN27T1 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Tape & Reel | ||
| Output Voltage | 2.7 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | |
| VIN | 12 volts |