Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
IC REG LIN POS ADJ 250MA DPAK-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
LDO Regulator, 250 mA, Low Dropout, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV5504DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5504DTRKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 111449-NCV5504DTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 250mA, 250mA
Output Voltage: 3.3V, 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 0.4V @ 250mA, 0.4V @ 250mA
Operating Supply Current: 450μA to 20mA
PSRR: 75dB to 60dB (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ DPAK-5
IC REG LINEAR POS ADJ DPAK-5
IC REG LINEAR POS ADJ DPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV5504DTRKGTR-ND | 776-NCV5504DTRKG | 111449-NCV5504DTRKG | NCV5504DTRKG | NCV5504DTRKG | NCV5504DTRKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250 mA DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV5504DTRKG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; TO-252-5 | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |