Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1082606-NCV5501DT50G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 500μA to 20mA
PSRR: 75dB to 70dB (120hZ to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: 5.0 V, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NCV5501DT50G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 5.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 5.0 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT50G can be used for catalog matching and distributor lookup.
NCV5501 - Fixed Positive LDO Regulator, 5V, 0.7V Dropout, PSSO2
IC REG LINEAR 5V 500MA DPAK
LDO Voltage Regulators ANA LDO REG
IC REG LINEAR 5V 500MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV5501DT50G-ND | 1082606-NCV5501DT50G | 776-NCV5501DT50G | NCV5501DT50G | NCV5501DT50G | NCV5501DT50G | NCV5501DT50G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV5501DT50G | 500 mA 5.0 V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; DPAK | Other; SMSIP3H | DPAK | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |