onsemi 500 mA 1.5 V DPAK LDO Voltage Regulator IC NCV5501DT15RKG

Description
LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: 1.5 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV5501DT15RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.5 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.5 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: 1.5 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV5501DT15RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.5 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.5 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mA 1.5 V DPAK LDO Voltage Regulator IC
776-NCV5501DT15RKG
500 mA 1.5 V DPAK LDO Voltage Regulator IC 776-NCV5501DT15RKG
LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: 1.5 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV5501DT15RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.5 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.5 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15RKG can be used for catalog matching and distributor lookup.

LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: 1.5 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV5501DT15RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.5 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.5 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV5501DT15RKG - 060114-NCV5501DT15RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV5501DT15RKG
060114-NCV5501DT15RKG
PMIC - PMIC - Voltage Regulators - Linear - NCV5501DT15RKG 060114-NCV5501DT15RKG
Manufacturer: ON Semiconductor Win Source Part Number: 060114-NCV5501DT15RK G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.073V @ 500mA Operating Supply Current: 500μA to 20mA PSRR: 75dB to 70dB (120hZ to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060114-NCV5501DT15RKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.073V @ 500mA
Operating Supply Current: 500μA to 20mA
PSRR: 75dB to 70dB (120hZ to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV5501DT15RKGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV5501DT15RKGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV5501DT15RKGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV5501DT15RKGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV5501DT15RKGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV5501DT15RKGCT-ND
IC REG LINEAR 1.5V 500MA DPAK

IC REG LINEAR 1.5V 500MA DPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV5501DT15RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV5501DT15RKG
PMIC - Voltage Regulators - Linear NCV5501DT15RKG
IC REG LINEAR 1.5V 500MA DPAK

IC REG LINEAR 1.5V 500MA DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV5501DT15RKG
LDO Voltage Regulators NCV5501DT15RKG
LDO Voltage Regulators ANA LDO REG

LDO Voltage Regulators ANA LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV5501DT15RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV5501DT15RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV5501DT15RKG
IC REG LINEAR 1.5V 500MA DPAK

IC REG LINEAR 1.5V 500MA DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV5501DT15RKG 060114-NCV5501DT15RKG 488-NCV5501DT15RKGTR-ND NCV5501DT15RKG NCV5501DT15RKG NCV5501DT15RKG
Product Name 500 mA 1.5 V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV5501DT15RKG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-252-3 DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details