onsemi 1.5V 500mA 16V DPAK LDO Voltage Regulator IC NCV5501DT15G

Description
1.5V 500mA LDO Regulator, DPAK, 16V In, 70dB PSRR Product overview: NCV5501DT15G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V 500mA LDO Regulator, DPAK, 16V In, 70dB PSRR Product overview: NCV5501DT15G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 500mA 16V DPAK LDO Voltage Regulator IC
776-NCV5501DT15G
1.5V 500mA 16V DPAK LDO Voltage Regulator IC 776-NCV5501DT15G
1.5V 500mA LDO Regulator, DPAK, 16V In, 70dB PSRR Product overview: NCV5501DT15G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15G can be used for catalog matching and distributor lookup.

1.5V 500mA LDO Regulator, DPAK, 16V In, 70dB PSRR Product overview: NCV5501DT15G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5501DT15G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1383022-NCV5501DT15G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1383022-NCV5501DT15G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1383022-NCV5501DT15G
Win Source Part Number: 1383022-NCV5501DT15G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tube Standard Package: 75 pcs Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 20 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 1.5V Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB ~ 70dB (120hZ ~ 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCV5501 Product Status: Obsolete Voltage Dropout (Max): 1.073V @ 500mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383022-NCV5501DT15G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 75 pcs
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 20 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB ~ 70dB (120hZ ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCV5501
Product Status: Obsolete
Voltage Dropout (Max): 1.073V @ 500mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV5501DT15G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV5501DT15G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV5501DT15G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV5501DT15G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV5501DT15G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV5501DT15G
IC REG LINEAR 1.5V 500MA DPAK

IC REG LINEAR 1.5V 500MA DPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV5501DT15G
LDO Voltage Regulators NCV5501DT15G
LDO Voltage Regulators ANA LDO REG

LDO Voltage Regulators ANA LDO REG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV5501DT15G 1383022-NCV5501DT15G NCV5501DT15G-ND NCV5501DT15G NCV5501DT15G
Product Name 1.5V 500mA 16V DPAK LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DPAK DPAK; Other; Tube DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
IQ 5.00E-4 amps 5.00E-4 amps 5.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details