Manufacturer: ON Semiconductor
Win Source Part Number: 1230650-NCV5500DTADJ
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: NCV5500
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 20mA
PSRR: 75dB ~ 70dB (120hZ ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-5
Output Voltage MAX: 5V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): LD39300PT-R; LD39150PT-R; LD39080PT-R;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LDO Regulator, 500 mA, Low Dropout, High PSRR Vout: Adj, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV5500DTADJRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5500DTADJRKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK-5
IC REG LIN POS ADJ 500MA DPAK-5
IC REG LIN POS ADJ 500MA DPAK-5
IC REG LIN POS ADJ 500MA DPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230650-NCV5500DTADJRKG | 776-NCV5500DTADJRKG | NCV5500DTADJRKGOSCT-ND | NCV5500DTADJRKG | NCV5500DTADJRKG | NCV5500DTADJRKG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV5500DTADJRKG | 500 mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |