onsemi 5V 500mA 16V DPAK LDO Voltage Regulator IC NCV5500DT50RKG

Description
5V LDO Regulator, 500mA, 2.5-16V In, DPAK, 70dB PSRR Product overview: NCV5500DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5500DT50RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 500mA, 2.5-16V In, DPAK, 70dB PSRR Product overview: NCV5500DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5500DT50RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500mA 16V DPAK LDO Voltage Regulator IC
776-NCV5500DT50RKG
5V 500mA 16V DPAK LDO Voltage Regulator IC 776-NCV5500DT50RKG
5V LDO Regulator, 500mA, 2.5-16V In, DPAK, 70dB PSRR Product overview: NCV5500DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5500DT50RKG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, 2.5-16V In, DPAK, 70dB PSRR Product overview: NCV5500DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5500DT50RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV5500DT50RKGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV5500DT50RKGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV5500DT50RKGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV5500DT50RKGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV5500DT50RKGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV5500DT50RKGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV5500DT50RKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV5500DT50RKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV5500DT50RKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV5500DT50RKG - 1082604-NCV5500DT50RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV5500DT50RKG
1082604-NCV5500DT50RKG
PMIC - PMIC - Voltage Regulators - Linear - NCV5500DT50RKG 1082604-NCV5500DT50RKG
Manufacturer: ON Semiconductor Win Source Part Number: 1082604-NCV5500DT50R KG Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 500μA to 20mA PSRR: 75dB to 70dB (120hZ to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082604-NCV5500DT50RKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 500μA to 20mA
PSRR: 75dB to 70dB (120hZ to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 5V 500MA DPAK-5 - 598-NCV5500DT50RKG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA DPAK-5
598-NCV5500DT50RKG
IC REG LINEAR 5V 500MA DPAK-5 598-NCV5500DT50RKG
IC REG LINEAR 5V 500MA DPAK-5

IC REG LINEAR 5V 500MA DPAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV5500DT50RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV5500DT50RKG
PMIC - Voltage Regulators - Linear NCV5500DT50RKG
IC REG LINEAR 5V 500MA DPAK-5

IC REG LINEAR 5V 500MA DPAK-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV5500DT50RKG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV5500DT50RKG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV5500DT50RKG
IC REG LINEAR 5V 500MA DPAK-5

IC REG LINEAR 5V 500MA DPAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV5500DT50RKG
LDO Voltage Regulators NCV5500DT50RKG
LDO Voltage Regulators ANA LDO REG

LDO Voltage Regulators ANA LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV5500DT50RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV5500DT50RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV5500DT50RKG
IC REG LINEAR 5V 500MA DPAK-5

IC REG LINEAR 5V 500MA DPAK-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV5500DT50RKG NCV5500DT50RKGOSDKR-ND 1082604-NCV5500DT50RKG 598-NCV5500DT50RKG NCV5500DT50RKG NCV5500DT50RKG NCV5500DT50RKG NCV5500DT50RKG
Product Name 5V 500mA 16V DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV5500DT50RKG IC REG LINEAR 5V 500MA DPAK-5 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DPAK DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; DPAK-5 DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2300 volts 0.7000 volts 0.7000 volts 0.2300 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details