onsemi RF Transceiver ICs - NCV53480MN1R2G NCV53480MN1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209135-NCV53480MN1R2 G Packaging: Reel - TR Type: TxRx Only Frequency: 260MHz to 470MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 60kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: I2C, SPI Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.2 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209135-NCV53480MN1R2 G Packaging: Reel - TR Type: TxRx Only Frequency: 260MHz to 470MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 60kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: I2C, SPI Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.2 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NCV53480MN1R2G - 209135-NCV53480MN1R2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NCV53480MN1R2G
209135-NCV53480MN1R2G
RF Transceiver ICs - NCV53480MN1R2G 209135-NCV53480MN1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 209135-NCV53480MN1R2 G Packaging: Reel - TR Type: TxRx Only Frequency: 260MHz to 470MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 60kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: I2C, SPI Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.2 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209135-NCV53480MN1R2G
Packaging: Reel - TR
Type: TxRx Only
Frequency: 260MHz to 470MHz
Power - Output: 10dBm
Sensitivity: -118dBm
Data Rate (Max): 60kbps
Current - Receiving: 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: I2C, SPI
Current - Transmitting: 18mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 209135-NCV53480MN1R2G
Product Name RF Transceiver ICs - NCV53480MN1R2G
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details