The NCV5183DR2G is a high voltage, high current gate driver IC designed for driving N-channel power MOSFETs in half-bridge and other configurations. It operates with a voltage range of up to 600 V and supports a gate drive supply range from 9 V to 18 V. The device features a dual output configuration, allowing for independent control of high-side and low-side MOSFETs, and utilizes a bootstrap technique for high-side driving. This gate driver is automotive qualified to AEC Q100, ensuring reliability in automotive applications. It has a maximum output current capability of 4.3 A for both sourcing and sinking, and is compatible with 3.3 V and 5 V input logic levels. The propagation delay is typically 120 ns, with matched delays between channels, and it includes under-voltage lockout (UVLO) protection for both outputs. The NCV5183DR2G is suitable for various applications, including power supplies for telecom and datacom, half-bridge and full-bridge converters, motor controls, and class-D audio amplifiers. It comes in a Pb-free SOIC-8 package and is pin-to-pin compatible with industry standards, making it a versatile choice for engineers looking for a reliable gate driver solution.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
High Voltage 4.3 A High and Low Side Driver AEC Q100 version, 2500-REEL Product overview: NCV5183DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 4.3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5183DR2G can be used for catalog matching and distributor lookup.
MOSFET DRIVER, AEC-Q100, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:4.3A; Supply Voltage Min:9V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:120ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers HIGH AND LOW SIDE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV5183DR2GOSCT-ND | 730-NCV5183DR2G | 18AC0051 | NCV5183DR2G | NCV5183DR2G | NCV5183DR2G |
| Product Name | Gate Drivers | Automotive 4.3 A Gate Driver IC | Mosfet Driver, Aec-Q100, Soic-8; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4.3 amps | 4.3 amps | 4.3 amps | |||
| Supply Voltage | 9 to 18 volts | 10 to ? volts | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts | |
| Rise Time | 12 ns | 12 ns |