onsemi PMIC - PMIC - Gate Drivers - NCV5183DR2G NCV5183DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929013-NCV5183DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5183 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5183DR2GOSTR, NCV5183DR2GOSCT, NCV5183DR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929013-NCV5183DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5183 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5183DR2GOSTR, NCV5183DR2GOSCT, NCV5183DR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV5183DR2G - 929013-NCV5183DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV5183DR2G
929013-NCV5183DR2G
PMIC - PMIC - Gate Drivers - NCV5183DR2G 929013-NCV5183DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929013-NCV5183DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5183 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5183DR2GOSTR, NCV5183DR2GOSCT, NCV5183DR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929013-NCV5183DR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV5183
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV5183DR2GOSTR, NCV5183DR2GOSCT, NCV5183DR2GOSDKR

Buy Now Datasheet
PMIC - Gate Drivers - NCV5183DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV5183DR2G
PMIC - Gate Drivers NCV5183DR2G
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929013-NCV5183DR2G NCV5183DR2G
Product Name PMIC - PMIC - Gate Drivers - NCV5183DR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details