"Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.276V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK BOOST ADJ 1.5A 8SOIC
IC REG BUCK BOOST ADJ 1.5A 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 209134-NCV5173EDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 560kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.276V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.276V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG MULT CONFG ADJ 1.5A 8SOIC
Switching Voltage Regulators 1.5A 560KHZ BOOST RG
IC REG MULT CONFG ADJ 1.5A 8SOIC
IC REG MULT CONFG ADJ 1.5A 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV5173EDR2GTR-ND | 209134-NCV5173EDR2G | NCV5173EDR2G | NCV5173EDR2G | NCV5173EDR2G | NCV5173EDR2G | NCV5173EDR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV5173EDR2G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Buck, Boost, Flyback, Forward Converter, SEPIC | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 1.28 to 27 volts | 1.28 volts | 1.28 to 27 volts | 1.28 volts | 1.28 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |