The NCV51511 is a high-side and low-side gate driver IC designed to drive N-channel MOSFETs in half-bridge or synchronous buck configurations, with an integrated bootstrap diode. It is packaged in an SOIC-8 with exposed pad (CASE 751AC), and operates with a supply voltage range of 8 V to 16 V. The device supports up to 80 V high-side floating supply, provides 3 A source and 6 A sink output current, and features typical rise and fall times of 6 ns and 4 ns for a 1 nF load. Propagation delay is typically 30 ns with 2 ns delay matching. It includes under-voltage lockout protection and is automotive qualified to AEC-Q100 with an operating temperature range of -40°C to 150°C. The device is Pb-free, halogen-free, and RoHS compliant.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV51511PDR2G |
| Package Type | SOIC-8-EP |