onsemi PMIC - PMIC - Gate Drivers - NCV51511PDR2G NCV51511PDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929011-NCV51511PDR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51511 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929011-NCV51511PDR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51511 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV51511PDR2G - 929011-NCV51511PDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV51511PDR2G
929011-NCV51511PDR2G
PMIC - PMIC - Gate Drivers - NCV51511PDR2G 929011-NCV51511PDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929011-NCV51511PDR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51511 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929011-NCV51511PDR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV51511
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCV51511PDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV51511PDR2G
PMIC - Gate Drivers NCV51511PDR2G
IC GATE DRVR HI/LOW SIDE 8SOIC

IC GATE DRVR HI/LOW SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929011-NCV51511PDR2G NCV51511PDR2G
Product Name PMIC - PMIC - Gate Drivers - NCV51511PDR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details