VOLTAGE REFERENCE, AEC-Q100, SOT-23-3; Voltage Reference Type:Series; Product Range:-; Reference Voltage:-; Initial Accuracy:-; Temperature Coefficient:± 34ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 31AC6700 |
| Product Name | Voltage Reference, Aec-Q100, Sot-23-3; Voltage Reference Type Onsemi |
| Package Type | Other; SOT-23 |