Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1230645-NCV51411MNR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 18-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: NCV51411
Output Voltage: 1.27V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 18-DFN (5x6)
Output Voltage MAX: 38V
Input Voltage MIN: 4.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM20242MH; LM20242MH/HFLF; L5970ADTR;
Introduction Date: June 10, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 1.5A 18DFN
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 18DFN
Switching Voltage Regulators BUCK REGULATOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV51411MNR2GOSTR-ND | 1230645-NCV51411MNR2G | NCV51411MNR2G | NCV51411MNR2G | NCV51411MNR2G | NCV51411MNR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV51411MNR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | |||
| Output Voltage | 1.27 to 38 volts | 1.27 volts | 1.27 volts | 1.27 to 38 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |