onsemi Ic, Buck Regulator, 260Khz, Dfn-18, Full Reel; Topology Onsemi NCV51411MNR2G

Description
IC, BUCK REGULATOR, 260kHz, DFN-18, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:1.5A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
IC, BUCK REGULATOR, 260kHz, DFN-18, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:1.5A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Regulator, 260Khz, Dfn-18, Full Reel; Topology Onsemi - 02M9862 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Regulator, 260Khz, Dfn-18, Full Reel; Topology Onsemi
02M9862
Ic, Buck Regulator, 260Khz, Dfn-18, Full Reel; Topology Onsemi 02M9862
IC, BUCK REGULATOR, 260kHz, DFN-18, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:1.5A; Product Range:-RoHS Compliant: Yes

IC, BUCK REGULATOR, 260kHz, DFN-18, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:1.5A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02M9862
Product Name Ic, Buck Regulator, 260Khz, Dfn-18, Full Reel; Topology Onsemi
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details