onsemi Dc/dc Conv, Sync Buck, 260Khz, Soic-8; Topology Onsemi NCV51411DR2G

Description
DC/DC CONV, SYNC BUCK, 260KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 260KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 260Khz, Soic-8; Topology Onsemi - 50AC6375 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 260Khz, Soic-8; Topology Onsemi
50AC6375
Dc/dc Conv, Sync Buck, 260Khz, Soic-8; Topology Onsemi 50AC6375
DC/DC CONV, SYNC BUCK, 260KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 260KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC6375
Product Name Dc/dc Conv, Sync Buck, 260Khz, Soic-8; Topology Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details