onsemi Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators NCV51411DR2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 4.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - NCV51411DR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
NCV51411DR2
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators NCV51411DR2
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Product Status: Obsolete Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 4.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Product Status: Obsolete
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable
Voltage - Input (Min): 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number NCV51411DR2
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Input Voltage 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details