onsemi Automotive 2.375V 5.5V DFN Power Management IC NCV51400MWTXG

Description
DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCV51400MWTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51400MWTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCV51400MWTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51400MWTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.375V 5.5V DFN Power Management IC
750-NCV51400MWTXG
Automotive 2.375V 5.5V DFN Power Management IC 750-NCV51400MWTXG
DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCV51400MWTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51400MWTXG can be used for catalog matching and distributor lookup.

DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCV51400MWTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51400MWTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 991216-NCV51400MWTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
991216-NCV51400MWTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 991216-NCV51400MWTXG
Win Source Part Number: 991216-NCV51400MWTXG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: LDO (Linear), DDR Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 2.375V ~ 5.5V Number of Outputs: 1 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV51400MWTXGOSCT,NC V51400MWTXGOSTR,NCV5 1400MWTXGOSDKR Base Product Number: NCV51400

Win Source Part Number: 991216-NCV51400MWTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: LDO (Linear), DDR
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 2.375V ~ 5.5V
Number of Outputs: 1
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV51400MWTXGOSCT,NCV51400MWTXGOSTR,NCV51400MWTXGOSDKR
Base Product Number: NCV51400

Buy Now Datasheet
Special Purpose Regulators - NCV51400MWTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCV51400MWTXG
Special Purpose Regulators NCV51400MWTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCV51400MWTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCV51400MWTXG
PMIC - Voltage Regulators - Special Purpose NCV51400MWTXG
IC REG LDO DDR 1OUT 10DFN

IC REG LDO DDR 1OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-NCV51400MWTXG 991216-NCV51400MWTXG NCV51400MWTXG NCV51400MWTXG
Product Name Automotive 2.375V 5.5V DFN Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data