Manufacturer: ON Semiconductor
Win Source Part Number: 1230643-NCV51200MNTX
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical
DDR Memory Termination Regulator 2.375V to 5.5V Automotive 10-Pin DFN EP T/R Product overview: NCV51200MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.375V, 5.5V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.375V, 5.5V, DFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51200MNTXG can be used for catalog matching and distributor lookup.
IC REG LDO DDR 1OUT 10DFN
IC REG LDO DDR 1OUT 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230643-NCV51200MNTXG | 750-NCV51200MNTXG | NCV51200MNTXG | NCV51200MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCV51200MNTXG | Automotive 2.375V 5.5V DFN Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |