REEL / 150 MA 2.5 V CMOS LOW DR Product overview: NCV511SN25T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 MA, 2.5 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV511SN25T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082598-NCV511SN25T1
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 1μA to 100μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, CMOS, PDSO5
IC REG LINEAR 2.5V 150MA 5TSOP
LDO Voltage Regulators 150 MA 2.5 V CMOS LOW DR
IC REG LINEAR 2.5V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV511SN25T1G | 1082598-NCV511SN25T1G | NCV511SN25T1G | NCV511SN25T1G | NCV511SN25T1G | NCV511SN25T1G |
| Product Name | 150 MA 2.5 V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV511SN25T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TSOP | Other; TSOP5 | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.1100 volts | 0.2000 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |