onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCV51199PDR2G

Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet
Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - NCV51199PDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
NCV51199PDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators NCV51199PDR2G
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site
Ddr Termination Regulator, Nsoic-8; Memory Supported Onsemi - 68X4234 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, Nsoic-8; Memory Supported Onsemi
68X4234
Ddr Termination Regulator, Nsoic-8; Memory Supported Onsemi 68X4234
DDR TERMINATION REGULATOR, NSOIC-8; Memory Supported:DDR2, DDR3; Source / Sink Current:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; IC Case / Package:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DDR TERMINATION REGULATOR, NSOIC-8; Memory Supported:DDR2, DDR3; Source / Sink Current:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; IC Case / Package:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCV51199PDR2G 68X4234
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Termination Regulator, Nsoic-8; Memory Supported Onsemi
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details