onsemi Automotive 2.2V 5.5V SOIC Power Management IC NCV51198PDR2G

Description
DDR Memory Termination Regulator 2.2V to 5.5V Automotive 8-Pin SOIC N EP T/R Product overview: NCV51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51198PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Memory Termination Regulator 2.2V to 5.5V Automotive 8-Pin SOIC N EP T/R Product overview: NCV51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51198PDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.2V 5.5V SOIC Power Management IC
750-NCV51198PDR2G
Automotive 2.2V 5.5V SOIC Power Management IC 750-NCV51198PDR2G
DDR Memory Termination Regulator 2.2V to 5.5V Automotive 8-Pin SOIC N EP T/R Product overview: NCV51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51198PDR2G can be used for catalog matching and distributor lookup.

DDR Memory Termination Regulator 2.2V to 5.5V Automotive 8-Pin SOIC N EP T/R Product overview: NCV51198PDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV51198PDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCV51198PDR2G - 929009-NCV51198PDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCV51198PDR2G
929009-NCV51198PDR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCV51198PDR2G 929009-NCV51198PDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929009-NCV51198PDR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51198 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929009-NCV51198PDR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV51198
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV51198PDR2G
Linear Voltage Regulators NCV51198PDR2G
Linear Voltage Regulators 1.5ADDR MEMORY TERML REG

Linear Voltage Regulators 1.5ADDR MEMORY TERML REG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-NCV51198PDR2G 929009-NCV51198PDR2G NCV51198PDR2G
Product Name Automotive 2.2V 5.5V SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCV51198PDR2G Linear Voltage Regulators
Output Voltage Type Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC-EP
Output Voltage 1.39 volts
Unlock Full Specs
to access all available technical data