Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
8-Pin Half Bridge MOSFET Driver, 15V Supply, AEC-Q100 Product overview: NCV5104DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5104DR2G can be used for catalog matching and distributor lookup.
Gate Drivers NCV5104 AUTO-STND IN
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
GATE DRIVERS, 10V TO 20V, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Product Range:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV5104DR2GOSTR-ND | 730-NCV5104DR2G | NCV5104DR2G | NCV5104DR2G | NCV5104DR2G | 30Y6905 |
| Product Name | Gate Drivers | Automotive 15V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers, 10V To 20V, Soic-8; No. Of Channels Onsemi |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |||
| Rise Time | 85 ns | 85 ns |