Manufacturer: ON Semiconductor
Win Source Part Number: 1082591-NCV4949PDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 260μA to 5mA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
100 mA LDO Linear Voltage Regulator with Reset, Delay Reset and Early Warning 5.0 V, SOIC-8 EP, 2500-REEL Product overview: NCV4949PDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4949PDR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC-EP
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1082591-NCV4949PDR2G | 776-NCV4949PDR2G | NCV4949PDR2G-ND | NCV4949PDR2G | NCV4949PDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4949PDR2G | 100 mA 5.0 V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC-EP | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Reset | Over Temperature, Short Circuit | Reset |