Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SOIC
LDO Regulator, 100 mA, Low Dropout 5.0 V, SOIC-20 WB, 1000-REEL Product overview: NCV4949ADWR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4949ADWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082588-NCV4949ADWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 260μA to 5mA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 5.0V 100 MA LDO
IC REG LINEAR 5V 100MA 20SOIC
IC REG LINEAR 5V 100MA 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4949ADWR2G-ND | 776-NCV4949ADWR2G | 1082588-NCV4949ADWR2G | NCV4949ADWR2G | NCV4949ADWR2G | NCV4949ADWR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 5.0 V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4949ADWR2G | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 20-SOIC | SOIC | ||
| Special Features | Over Temperature, Short Circuit | Reset | Reset |