onsemi Ldo Voltage Regulator, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi NCV4949ADR2G

Description
LDO VOLTAGE REGULATOR, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi - 38X6213 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi
38X6213
Ldo Voltage Regulator, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi 38X6213
LDO VOLTAGE REGULATOR, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38X6213
Product Name Ldo Voltage Regulator, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage 5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details