Manufacturer: ON Semiconductor
Win Source Part Number: 1230639-NCV4949ADR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 100mA
Family Name: NCV4949A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 260μA ~ 5mA
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 28V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): BD3951F-E2; L4949ED-E; L4949EDTR-E;
Introduction Date: June 23, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Output
5V LDO Regulator, 100mA, 300mV Dropout, SOIC-8, 28V In Product overview: NCV4949ADR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 28V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4949ADR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
LDO Voltage Regulators 5.0V 100 MA LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230639-NCV4949ADR2G | 488-NCV4949ADR2GTR-ND | 776-NCV4949ADR2G | NCV4949ADR2G | NCV4949ADR2G | NCV4949ADR2G | NCV4949ADR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4949ADR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 28V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Reset | Over Temperature, Short Circuit | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |