onsemi 200 mA LDO Voltage Regulator IC NCV47721PAAJR2G

Description
LDO Regulator, 200 mA, Low Dropout, High PSRR, 2500-REEL Product overview: NCV47721PAAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47721PAAJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 200 mA, Low Dropout, High PSRR, 2500-REEL Product overview: NCV47721PAAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47721PAAJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 mA LDO Voltage Regulator IC
776-NCV47721PAAJR2G
200 mA LDO Voltage Regulator IC 776-NCV47721PAAJR2G
LDO Regulator, 200 mA, Low Dropout, High PSRR, 2500-REEL Product overview: NCV47721PAAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47721PAAJR2G can be used for catalog matching and distributor lookup.

LDO Regulator, 200 mA, Low Dropout, High PSRR, 2500-REEL Product overview: NCV47721PAAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47721PAAJR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV47721PAAJR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV47721PAAJR2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV47721PAAJR2GTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-TSSOP-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-TSSOP-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV47721PAAJR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV47721PAAJR2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV47721PAAJR2GCT-ND
IC REG LIN POS ADJ 14-TSSOP-EP

IC REG LIN POS ADJ 14-TSSOP-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV47721PAAJR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV47721PAAJR2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV47721PAAJR2GDKR-ND
IC REG LIN POS ADJ 14-TSSOP-EP

IC REG LIN POS ADJ 14-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1145999-NCV47721PAAJR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1145999-NCV47721PAAJR2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1145999-NCV47721PAAJR2G
Win Source Part Number: 1145999-NCV47721PAAJ R2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 15 mA Control Features: Enable, Error Flag Voltage - Output (Max): 20V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 80dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV47721 Voltage Dropout (Max): 0.5V @ 200mA

Win Source Part Number: 1145999-NCV47721PAAJR2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 15 mA
Control Features: Enable, Error Flag
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 80dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV47721
Voltage Dropout (Max): 0.5V @ 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV47721PAAJR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV47721PAAJR2G
PMIC - Voltage Regulators - Linear NCV47721PAAJR2G
IC REG LIN POS ADJ 200MA 14TSSOP

IC REG LIN POS ADJ 200MA 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV47721PAAJR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV47721PAAJR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV47721PAAJR2G
IC REG LIN POS ADJ 200MA 14TSSOP

IC REG LIN POS ADJ 200MA 14TSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV47721PAAJR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV47721PAAJR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV47721PAAJR2G
IC REG LIN POS ADJ 200MA 14TSSOP

IC REG LIN POS ADJ 200MA 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV47721PAAJR2G 488-NCV47721PAAJR2GTR-ND 1145999-NCV47721PAAJR2G NCV47721PAAJR2G NCV47721PAAJR2G NCV47721PAAJR2G
Product Name 200 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Dropout Voltage 5.00E-4 volts 0.5000 volts 0.5000 volts 0.5000 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Unlock Full Specs
to access all available technical data