The NCV47711PDAJR2G is a low dropout (LDO) voltage regulator designed for automotive applications, capable of delivering an output current of up to 350 mA. It operates within a wide input voltage range of 5 V to 20 V and features adjustable output voltage settings with a tolerance of ±3%. The device includes essential protection features such as overcurrent protection, thermal shutdown, and reverse input voltage protection, ensuring reliable operation in harsh environments. The current limit can be adjusted using an external resistor connected to the current sense output (CSO) pin, which also provides real-time output current information. The regulator is compatible with 3.3 V logic for enable control and is offered in a Pb-free SOIC-8 EP package. Typical applications include audio systems, instrument clusters, navigation devices, and satellite radios.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230637-NCV47711PDAJ
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
LDO Regulator, 350mA, 40V In, 20V Out, SOIC-8, 70dB PSRR Product overview: NCV47711PDAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 40V, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 40V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47711PDAJR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
LDO Voltage Regulators ADJ V / 350MA LDO
IC REG LIN POS ADJ 350MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230637-NCV47711PDAJR2G | 776-NCV47711PDAJR2G | NCV47711PDAJR2GOSDKR-ND | NCV47711PDAJR2G | NCV47711PDAJR2G | NCV47711PDAJR2G | NCV47711PDAJR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV47711PDAJR2G | 350mA 40V 20V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Special Features | Internal Current Limit | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||||
| Output Voltage | 20 volts | 5 to 20 volts | 5 volts | 5 volts |