onsemi 350mA 20V 40V SOIC LDO Voltage Regulator IC NCV47711DAJR2G

Description
350mA LDO Adj. 20V, 40V In, SOIC-8, 3% Acc. Product overview: NCV47711DAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 20V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 20V, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47711DAJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
350mA LDO Adj. 20V, 40V In, SOIC-8, 3% Acc. Product overview: NCV47711DAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 20V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 20V, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47711DAJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350mA 20V 40V SOIC LDO Voltage Regulator IC
776-NCV47711DAJR2G
350mA 20V 40V SOIC LDO Voltage Regulator IC 776-NCV47711DAJR2G
350mA LDO Adj. 20V, 40V In, SOIC-8, 3% Acc. Product overview: NCV47711DAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 20V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 20V, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47711DAJR2G can be used for catalog matching and distributor lookup.

350mA LDO Adj. 20V, 40V In, SOIC-8, 3% Acc. Product overview: NCV47711DAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 20V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 20V, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47711DAJR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1019030-NCV47711DAJR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1019030-NCV47711DAJR2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1019030-NCV47711DAJR2G
Win Source Part Number: 1019030-NCV47711DAJR 2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 350mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 50 mA Control Features: Enable Voltage - Output (Max): 20V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C PSRR: 70dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 230 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCV47711DAJR2G ,2156-NCV47711DAJR2G -OS Base Product Number: NCV47711 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 150mA

Win Source Part Number: 1019030-NCV47711DAJR2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 350mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 50 mA
Control Features: Enable
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 230 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV47711DAJR2G,2156-NCV47711DAJR2G-OS
Base Product Number: NCV47711
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 150mA

Buy Now Datasheet
 - NCV47711DAJR2G - Rochester Electronics
Newburyport, MA, United States
NCV47711 - Adjustable Positive LDO Regulator, 5V Min, 20V Max, 0.5V Dropout, PDSO8

NCV47711 - Adjustable Positive LDO Regulator, 5V Min, 20V Max, 0.5V Dropout, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV47711DAJR2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV47711DAJR2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV47711DAJR2G-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV47711DAJR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV47711DAJR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV47711DAJR2G
IC REG LIN POS ADJ 350MA 8SOIC

IC REG LIN POS ADJ 350MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV47711DAJR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV47711DAJR2G
PMIC - Voltage Regulators - Linear NCV47711DAJR2G
IC REG LIN POS ADJ 350MA 8SOIC

IC REG LIN POS ADJ 350MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV47711DAJR2G
LDO Voltage Regulators NCV47711DAJR2G
LDO Voltage Regulators ADJ V / 350MA LDO

LDO Voltage Regulators ADJ V / 350MA LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV47711DAJR2G 1019030-NCV47711DAJR2G NCV47711DAJR2G NCV47711DAJR2G-ND NCV47711DAJR2G NCV47711DAJR2G NCV47711DAJR2G
Product Name 350mA 20V 40V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; Tape & Reel (TR) SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 20 volts 5 to 20 volts 5 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Dropout Voltage 0.2500 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data