Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
LDO Regulator, 350mA, 40V In, 20V Out, SOIC-8, Tape & Reel Product overview: NCV47710PDAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 40V, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 40V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47710PDAJR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1132653-NCV47710PDAJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 350mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 50 mA
Control Features: Enable
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NCV47710PDAJR2G.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 230 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV47710PDAJR2GOSDKR
Base Product Number: NCV47710
Voltage Dropout (Max): 0.5V @ 150mA
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
LDO Voltage Regulators ADJ V / 350MA LDO
IC REG LIN POS ADJ 350MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV47710PDAJR2GOSCT-ND | 776-NCV47710PDAJR2G | 1132653-NCV47710PDAJR2G | NCV47710PDAJR2G | NCV47710PDAJR2G | NCV47710PDAJR2G | NCV47710PDAJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 350mA 40V 20V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |