onsemi Ldo, Aec-Q100, Adj, 0.35A, Soic-8; Output Type Onsemi NCV47710PDAJR2G

Description
LDO, AEC-Q100, ADJ, 0.35A, SOIC-8; Output Type:Adjustable; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:5V; Output Voltage Max:20V; Output Current Max:350mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, ADJ, 0.35A, SOIC-8; Output Type:Adjustable; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:5V; Output Voltage Max:20V; Output Current Max:350mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Adj, 0.35A, Soic-8; Output Type Onsemi - 14AC4699 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Adj, 0.35A, Soic-8; Output Type Onsemi
14AC4699
Ldo, Aec-Q100, Adj, 0.35A, Soic-8; Output Type Onsemi 14AC4699
LDO, AEC-Q100, ADJ, 0.35A, SOIC-8; Output Type:Adjustable; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:5V; Output Voltage Max:20V; Output Current Max:350mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO, AEC-Q100, ADJ, 0.35A, SOIC-8; Output Type:Adjustable; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:5V; Output Voltage Max:20V; Output Current Max:350mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC4699
Product Name Ldo, Aec-Q100, Adj, 0.35A, Soic-8; Output Type Onsemi
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details