LDO Regulator, 350mA, 40V In, 20V Out, Adj, SOIC-8 Product overview: NCV47701PDAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 40V, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 40V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47701PDAJR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230636-NCV47701PDAJ
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
LDO Voltage Regulators ADJ V / 350MA LDO
IC REG LIN POS ADJ 350MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV47701PDAJR2G | NCV47701PDAJR2GOSTR-ND | 1230636-NCV47701PDAJR2G | NCV47701PDAJR2G | NCV47701PDAJR2G | NCV47701PDAJR2G | NCV47701PDAJR2G |
| Product Name | 350mA 40V 20V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV47701PDAJR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Output Voltage | 20 volts | 5 to 20 volts | 5 volts | 5 volts | |||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts |