IC REG LIN POS ADJ 350MA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC-EP
IC REG LIN POS ADJ 350MA 8-SOIC
Manufacturer: onsemi
Manufacturer: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Base Product Number: NCV47700
350mA LDO Regulator, 40V In, Adj Out, SOIC-8 EP, Tape & Reel Product overview: NCV47700PDAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 40V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47700PDAJR2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators ADJ V / 350MA LDO
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV47700PDAJR2GCT-ND | 776-NCV47700PDAJR2G | NCV47700PDAJR2G | NCV47700PDAJR2G | NCV47700PDAJR2G | NCV47700PDAJR2G | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV47700PDAJR2G | 350mA 40V SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel (TR) /Cut Tape (CT) | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Enable |