350mA LDO Regulator, 40V In, 20V Adj Out, SOIC-8, AEC-Q100 Product overview: NCV47700DAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 350mA, 40V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 350mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47700DAJR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Win Source Part Number: 1014167-NCV47700DAJR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 350mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 50 mA
Control Features: Enable
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 230 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV47700DAJR2GOSTR,N
Base Product Number: NCV47700
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 150mA
IC REG LIN POS ADJ 350MA 8SOIC
IC REG LIN POS ADJ 350MA 8SOIC
LDO Voltage Regulators ADJ V / 350MA LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV47700DAJR2G | NCV47700DAJR2GOSTR-ND | 1014167-NCV47700DAJR2G | NCV47700DAJR2G | NCV47700DAJR2G | NCV47700DAJR2G |
| Product Name | Automotive 350mA 40V 20V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel | SOIC | ||
| Output Voltage | 20 volts | 5 to 20 volts | 5 volts | |||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts |