Manufacturer: ON Semiconductor
Win Source Part Number: 1230635-NCV47411PAAJ
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 14-TSSOP-EP
IC REG LIN POS ADJ 14-TSSOP-EP
Linear Voltage Regulator IC Positive Adjustable 2 Output 100mA, 100mA 14-TSSOP-EP
LDO Regulator, 100 mA, Low Dropout, High PSRR
2-Ch LDO Regulator, 150mA, Adj Out, 40V In, TSSOP-14 Product overview: NCV47411PAAJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 40V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 40V, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV47411PAAJR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 14TSSOP
LDO Voltage Regulators 3.3-20V ADJUSTABLE
IC REG LINEAR POS ADJ 14TSSOP
IC REG LINEAR POS ADJ 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230635-NCV47411PAAJR2G | 488-NCV47411PAAJR2GCT-ND | NCV47411PAAJR2G | 776-NCV47411PAAJR2G | NCV47411PAAJR2G | NCV47411PAAJR2G | NCV47411PAAJR2G | NCV47411PAAJR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV47411PAAJR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 40V TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Special Features | Internal Current Limit | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; TSSOP-14 EP | Other; TSSOP | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP |