onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV451AMNWTBG

Description
Win Source Part Number: 1210578-NCV451AMNWTB G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 3.6V ~ 5.5V Rds On (Typ): 21mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFNW (2x2.2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV451AMNWTBGCT, 488-NCV451AMNWTBGTR, NCV451AMNWTBG-ND,488 -NCV451AMNWTBGDKR Base Product Number: NCV451
Request a Quote Datasheet
Description
Win Source Part Number: 1210578-NCV451AMNWTB G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 3.6V ~ 5.5V Rds On (Typ): 21mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFNW (2x2.2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV451AMNWTBGCT, 488-NCV451AMNWTBGTR, NCV451AMNWTBG-ND,488 -NCV451AMNWTBGDKR Base Product Number: NCV451
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1210578-NCV451AMNWTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1210578-NCV451AMNWTBG
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1210578-NCV451AMNWTBG
Win Source Part Number: 1210578-NCV451AMNWTB G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 3.6V ~ 5.5V Rds On (Typ): 21mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFNW (2x2.2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV451AMNWTBGCT, 488-NCV451AMNWTBGTR, NCV451AMNWTBG-ND,488 -NCV451AMNWTBGDKR Base Product Number: NCV451

Win Source Part Number: 1210578-NCV451AMNWTBG
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 3.6V ~ 5.5V
Rds On (Typ): 21mOhm
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFNW (2x2.2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 0.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV451AMNWTBGCT,488-NCV451AMNWTBGTR,NCV451AMNWTBG-ND,488-NCV451AMNWTBGDKR
Base Product Number: NCV451

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1210578-NCV451AMNWTBG
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details