ON Semiconductor NCV4390DR2G
ON Semiconductor NCV4390DR2G
ON Semiconductor NCV4390DR2G
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC
AUTOMOTIVE ADVANCED SECONDARY SI Product overview: NCV4390DR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV4390DR2G can be used for catalog matching and distributor lookup.
AUTOMOTIVE ADVANCED SECONDARY SI
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2216658 | 488-NCV4390DR2GTR-ND | 760-NCV4390DR2G | NCV4390DR2G |
| Product Name | Voltage Regulators | Power Supply Controllers, Monitors | Automotive Power Management IC | Power Supply Controllers, Monitors |
| Package Type | SOIC; Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |
| IOUT | 0.1500 amps | 0.1500 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage | 6 volts |