Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
Operational Amplifier, 30 µV Offset, 0.07 µV/°C, Low Power, Zero-Drift Operational Amplifier, 30 µV Offset, 0.07 µV/C, Low Power, Zero-Drift
Zero-Drift Op Amp, 4-Ch, 3.3V, 0.14mA, 20uV Offset, AEC-Q100 Product overview: NCV4333DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 0.14mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, 0.14mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV4333DR2G can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Operational Amplifiers - Op Amps QUAD LOW OFFSET LOW VOLTAGE
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV4333DR2GTR-ND | NCV4333DR2G | 687-NCV4333DR2G | NCV4333DR2G | 31AC0710 | NCV4333DR2G | NCV4333DR2G | NCV4333DR2G | NCV4333DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 3.3V 0.14mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0280 milliamps | 0.0280 milliamps | 0.0280 milliamps | ||||||
| Slew Rate | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | 0.1500 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-14 | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |