onsemi 150 mA 5.0 V SOIC LDO Voltage Regulator IC NCV4299D2G

Description
Linear Voltage Regulator, LDO, 150 mA 5.0 V, SOIC-14 NB, 55-TUBE Product overview: NCV4299D2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299D2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator, LDO, 150 mA 5.0 V, SOIC-14 NB, 55-TUBE Product overview: NCV4299D2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299D2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150 mA 5.0 V SOIC LDO Voltage Regulator IC
776-NCV4299D2G
150 mA 5.0 V SOIC LDO Voltage Regulator IC 776-NCV4299D2G
Linear Voltage Regulator, LDO, 150 mA 5.0 V, SOIC-14 NB, 55-TUBE Product overview: NCV4299D2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299D2G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, 150 mA 5.0 V, SOIC-14 NB, 55-TUBE Product overview: NCV4299D2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299D2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4299D2G - 1082584-NCV4299D2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4299D2G
1082584-NCV4299D2G
PMIC - PMIC - Voltage Regulators - Linear - NCV4299D2G 1082584-NCV4299D2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082584-NCV4299D2G Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 14-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 100μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082584-NCV4299D2G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 14-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 100μA to 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4299D2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4299D2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4299D2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4299D2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4299D2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4299D2G
IC REG LINEAR 5V 150MA 14SOIC

IC REG LINEAR 5V 150MA 14SOIC

Supplier's Site
IC REG LINEAR 5V 150MA 14SOIC - 598-NCV4299D2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 150MA 14SOIC
598-NCV4299D2G
IC REG LINEAR 5V 150MA 14SOIC 598-NCV4299D2G
IC REG LINEAR 5V 150MA 14SOIC

IC REG LINEAR 5V 150MA 14SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV4299D2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4299D2G
PMIC - Voltage Regulators - Linear NCV4299D2G
IC REG LINEAR 5V 150MA 14SOIC

IC REG LINEAR 5V 150MA 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV4299D2G 1082584-NCV4299D2G NCV4299D2G-ND NCV4299D2G 598-NCV4299D2G NCV4299D2G
Product Name 150 mA 5.0 V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4299D2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 150MA 14SOIC PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 45 volts 45 volts 45 volts 4.5 volts
Unlock Full Specs
to access all available technical data