Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
LDO Regulator, 150 mA, Low Dropout, Low Iq 5.0 V, TSSOP-14 EP, 2500-REEL Product overview: NCV4299APA50R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0 V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299APA50R2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-TSSOP-EP
LDO Voltage Regulators 5V/150MA LOW IQ LDO
IC REG LINEAR 5V 150MA 14TSSOP
IC REG LINEAR 5V 150MA 14TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4299APA50R2G | 776-NCV4299APA50R2G | NCV4299APA50R2G-ND | NCV4299APA50R2G | NCV4299APA50R2G | NCV4299APA50R2G |
| Product Name | Low-Power 150 mA 5.0 V TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP14 | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP | ||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.2200 volts | 0.5000 volts |