onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4299AD233R2G NCV4299AD233R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230630-NCV4299AD233 R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230630-NCV4299AD233 R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4299AD233R2G is a low-dropout linear voltage regulator capable of delivering an output current of 150 mA. It is available with a fixed output voltage of 3.3 V and features an output voltage accuracy of ±2%. The regulator has a maximum dropout voltage of 0.5 V at 100 mA, making it suitable for battery-operated devices due to its low quiescent current of 65 µA in the active mode and less than 1.0 µA in the off mode. This device includes several features beneficial for microprocessor applications, such as an adjustable reset output and an adjustable reset threshold, which can provide early warning for system monitoring. It also has an inhibit function that allows the regulator to be turned off, further conserving power. The NCV4299AD233R2G is designed to withstand load dump transients, making it appropriate for automotive applications, and is AEC-Q100 qualified. The device is packaged in a 14-pin SOIC format and is Pb-free.

Datasheet Summary
Powered by GS/AI

The NCV4299AD233R2G is a low-dropout linear voltage regulator capable of delivering an output current of 150 mA. It is available with a fixed output voltage of 3.3 V and features an output voltage accuracy of ±2%. The regulator has a maximum dropout voltage of 0.5 V at 100 mA, making it suitable for battery-operated devices due to its low quiescent current of 65 µA in the active mode and less than 1.0 µA in the off mode. This device includes several features beneficial for microprocessor applications, such as an adjustable reset output and an adjustable reset threshold, which can provide early warning for system monitoring. It also has an inhibit function that allows the regulator to be turned off, further conserving power. The NCV4299AD233R2G is designed to withstand load dump transients, making it appropriate for automotive applications, and is AEC-Q100 qualified. The device is packaged in a 14-pin SOIC format and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4299AD233R2G - 1230630-NCV4299AD233R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4299AD233R2G
1230630-NCV4299AD233R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV4299AD233R2G 1230630-NCV4299AD233R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230630-NCV4299AD233 R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230630-NCV4299AD233R2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 150mA 45V SOIC LDO Voltage Regulator IC
776-NCV4299AD233R2G
3.3V 150mA 45V SOIC LDO Voltage Regulator IC 776-NCV4299AD233R2G
3.3V LDO Regulator, 150mA, 45V In, SOIC, Tape & Reel Product overview: NCV4299AD233R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299AD233R2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 45V In, SOIC, Tape & Reel Product overview: NCV4299AD233R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4299AD233R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4299AD233R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4299AD233R2G
PMIC - Voltage Regulators - Linear NCV4299AD233R2G
IC REG LINEAR 3.3V 150MA 14SOIC

IC REG LINEAR 3.3V 150MA 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4299AD233R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4299AD233R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4299AD233R2G
IC REG LINEAR 3.3V 150MA 14SOIC

IC REG LINEAR 3.3V 150MA 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1230630-NCV4299AD233R2G 776-NCV4299AD233R2G NCV4299AD233R2G NCV4299AD233R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4299AD233R2G 3.3V 150mA 45V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; SOIC SOIC
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data