onsemi Low-Power 30 mA 5.0 V LDO Voltage Regulator IC NCV4296-2CSN50T1G

Description
LDO Regulator, 30 mA, Ultra-Low Dropout 5.0 V, 3000-REEL Product overview: NCV4296-2CSN50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 30 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 30 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4296-2CSN50T1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 30 mA, Ultra-Low Dropout 5.0 V, 3000-REEL Product overview: NCV4296-2CSN50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 30 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 30 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4296-2CSN50T1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 30 mA 5.0 V LDO Voltage Regulator IC
776-NCV4296-2CSN50T1G
Low-Power 30 mA 5.0 V LDO Voltage Regulator IC 776-NCV4296-2CSN50T1G
LDO Regulator, 30 mA, Ultra-Low Dropout 5.0 V, 3000-REEL Product overview: NCV4296-2CSN50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 30 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 30 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4296-2CSN50T1 G can be used for catalog matching and distributor lookup.

LDO Regulator, 30 mA, Ultra-Low Dropout 5.0 V, 3000-REEL Product overview: NCV4296-2CSN50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 30 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 30 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4296-2CSN50T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4296-2CSN50T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4296-2CSN50T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4296-2CSN50T1GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4296-2CSN50T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4296-2CSN50T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4296-2CSN50T1GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4296-2CSN50T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4296-2CSN50T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4296-2CSN50T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963432-NCV4296-2CSN50T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963432-NCV4296-2CSN50T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963432-NCV4296-2CSN50T1G
Win Source Part Number: 963432-NCV4296-2CSN5 0T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-NCV4296-2CSN50T 1G-488

Win Source Part Number: 963432-NCV4296-2CSN50T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NCV4296-2CSN50T1G-488

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4296-2CSN50T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4296-2CSN50T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4296-2CSN50T1G
LDO REGULATOR, 30 MA, ULTRA-LOW

LDO REGULATOR, 30 MA, ULTRA-LOW

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4296-2CSN50T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4296-2CSN50T1G
PMIC - Voltage Regulators - Linear NCV4296-2CSN50T1G
IC REG LINEAR 5V 30MA 5TSOP

IC REG LINEAR 5V 30MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4296-2CSN50T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4296-2CSN50T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4296-2CSN50T1G
IC REG LINEAR 5V 30MA 5TSOP

IC REG LINEAR 5V 30MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV4296-2CSN50T1G 488-NCV4296-2CSN50T1GDKR-ND 963432-NCV4296-2CSN50T1G NCV4296-2CSN50T1G NCV4296-2CSN50T1G NCV4296-2CSN50T1G
Product Name Low-Power 30 mA 5.0 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 2.50E-4 volts 0.2500 volts 0.2500 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Unlock Full Specs
to access all available technical data